Capital Lighting, Inc. 17011-01-04 Exterior -Hanging 315298

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 15.00 Bulb Type: PL Qty: 1 Wattage: 26 Finish: Black Weight: 9.5 Product Name: One Light Outdoor Pendant UPC: 093185003935 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 15.00 Bulb Type: PL Qty: 1 Wattage: 26 Finish: Black Weight: 9.5 Product Name: One Light Outdoor Pendant UPC: 093185003935 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
17011-01-04 Exterior -Hanging - 315298 - Capital Lighting, Inc.
Columbus, OH, USA
17011-01-04 Exterior -Hanging
315298
17011-01-04 Exterior -Hanging 315298
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 15.00 Bulb Type: PL Qty: 1 Wattage: 26 Finish: Black Weight: 9.5 Product Name: One Light Outdoor Pendant UPC: 093185003935 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 15.00
Bulb
Type: PL
Qty: 1
Wattage: 26
Finish: Black
Weight: 9.5
Product Name: One Light Outdoor Pendant
UPC: 093185003935
Category: Fluorescent Outdoor Lighting
Glass: Frosted Seeded
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315298
Product Name 17011-01-04 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Smart Lights - 2174389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details