Capital Lighting, Inc. 1133-01-32 Exterior -Wall Mount 315297

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.50 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 6.5 Product Name: One Light Outdoor Lantern UPC: 093185044419 Category: Outdoor Wall Lighting Glass: Square White Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.50 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 6.5 Product Name: One Light Outdoor Lantern UPC: 093185044419 Category: Outdoor Wall Lighting Glass: Square White Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
1133-01-32 Exterior -Wall Mount - 315297 - Capital Lighting, Inc.
Columbus, OH, USA
1133-01-32 Exterior -Wall Mount
315297
1133-01-32 Exterior -Wall Mount 315297
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.50 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 6.5 Product Name: One Light Outdoor Lantern UPC: 093185044419 Category: Outdoor Wall Lighting Glass: Square White Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 9.50
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Weight: 6.5
Product Name: One Light Outdoor Lantern
UPC: 093185044419
Category: Outdoor Wall Lighting
Glass: Square White Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315297
Product Name 1133-01-32 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details