Capital Lighting, Inc. 17005-01-64 Exterior -Ceiling Mount 315295

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 5.00 Bulb Type: PL Qty: 1 Wattage: 18 Finish: Bordeaux Weight: 11.5 Product Name: One Light Outdoor Flush UPC: 093185028914 Category: Fluorescent Outdoor Lighting Glass: Satin White Shipped Via: UPS Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 5.00 Bulb Type: PL Qty: 1 Wattage: 18 Finish: Bordeaux Weight: 11.5 Product Name: One Light Outdoor Flush UPC: 093185028914 Category: Fluorescent Outdoor Lighting Glass: Satin White Shipped Via: UPS Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
17005-01-64 Exterior -Ceiling Mount - 315295 - Capital Lighting, Inc.
Columbus, OH, USA
17005-01-64 Exterior -Ceiling Mount
315295
17005-01-64 Exterior -Ceiling Mount 315295
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 5.00 Bulb Type: PL Qty: 1 Wattage: 18 Finish: Bordeaux Weight: 11.5 Product Name: One Light Outdoor Flush UPC: 093185028914 Category: Fluorescent Outdoor Lighting Glass: Satin White Shipped Via: UPS Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 5.00
Bulb
Type: PL
Qty: 1
Wattage: 18
Finish: Bordeaux
Weight: 11.5
Product Name: One Light Outdoor Flush
UPC: 093185028914
Category: Fluorescent Outdoor Lighting
Glass: Satin White
Shipped Via: UPS
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315295
Product Name 17005-01-64 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details