Capital Lighting, Inc. 1137-01-14 Exterior -Wall Mount 315291

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.50 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Royal Bronze Weight: 7 Product Name: One Light Outdoor Lantern UPC: 093185044471 Category: Outdoor Wall Lighting Glass: Honey Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.50 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Royal Bronze Weight: 7 Product Name: One Light Outdoor Lantern UPC: 093185044471 Category: Outdoor Wall Lighting Glass: Honey Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
1137-01-14 Exterior -Wall Mount - 315291 - Capital Lighting, Inc.
Columbus, OH, USA
1137-01-14 Exterior -Wall Mount
315291
1137-01-14 Exterior -Wall Mount 315291
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.50 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Royal Bronze Weight: 7 Product Name: One Light Outdoor Lantern UPC: 093185044471 Category: Outdoor Wall Lighting Glass: Honey Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 8.50
Extension: 4.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Royal Bronze
Weight: 7
Product Name: One Light Outdoor Lantern
UPC: 093185044471
Category: Outdoor Wall Lighting
Glass: Honey
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315291
Product Name 1137-01-14 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790902 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details