Capital Lighting, Inc. 1138-01-14 Exterior -Wall Mount 315290

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 10.25 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Royal Bronze Weight: 8.5 Product Name: One Light Outdoor Lantern UPC: 093185044495 Category: Outdoor Wall Lighting Glass: Honey Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 10.25 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Royal Bronze Weight: 8.5 Product Name: One Light Outdoor Lantern UPC: 093185044495 Category: Outdoor Wall Lighting Glass: Honey Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
1138-01-14 Exterior -Wall Mount - 315290 - Capital Lighting, Inc.
Columbus, OH, USA
1138-01-14 Exterior -Wall Mount
315290
1138-01-14 Exterior -Wall Mount 315290
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 10.25 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Royal Bronze Weight: 8.5 Product Name: One Light Outdoor Lantern UPC: 093185044495 Category: Outdoor Wall Lighting Glass: Honey Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 10.25
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Royal Bronze
Weight: 8.5
Product Name: One Light Outdoor Lantern
UPC: 093185044495
Category: Outdoor Wall Lighting
Glass: Honey
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315290
Product Name 1138-01-14 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1883518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details