Capital Lighting, Inc. 5140-05-05 Bathroom Fixtures-Five+Lights 315288

Description
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 7.50 Extension: 6 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chrome Weight: 50 Product Name: Five Light Bath Bracket Category: Bath & Vanity Glass: Oval Satin Etched Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 7.50 Extension: 6 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chrome Weight: 50 Product Name: Five Light Bath Bracket Category: Bath & Vanity Glass: Oval Satin Etched Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5140-05-05 Bathroom Fixtures-Five+Lights - 315288 - Capital Lighting, Inc.
Columbus, OH, USA
5140-05-05 Bathroom Fixtures-Five+Lights
315288
5140-05-05 Bathroom Fixtures-Five+Lights 315288
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 7.50 Extension: 6 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chrome Weight: 50 Product Name: Five Light Bath Bracket Category: Bath & Vanity Glass: Oval Satin Etched Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 50.00
Height: 7.50
Extension: 6
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Chrome
Weight: 50
Product Name: Five Light Bath Bracket
Category: Bath & Vanity
Glass: Oval Satin Etched
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315288
Product Name 5140-05-05 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details