Capital Lighting, Inc. 5096-04-32 Bathroom Fixtures-Four Lights 315287

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 10.00 Extension: 5.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Weight: 25.5 Product Name: Four Light Bath Bracket Category: Bath & Vanity Glass: Satin Opal Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 10.00 Extension: 5.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Weight: 25.5 Product Name: Four Light Bath Bracket Category: Bath & Vanity Glass: Satin Opal Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5096-04-32 Bathroom Fixtures-Four Lights - 315287 - Capital Lighting, Inc.
Columbus, OH, USA
5096-04-32 Bathroom Fixtures-Four Lights
315287
5096-04-32 Bathroom Fixtures-Four Lights 315287
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 10.00 Extension: 5.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Weight: 25.5 Product Name: Four Light Bath Bracket Category: Bath & Vanity Glass: Satin Opal Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 10.00
Extension: 5.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Antique Bronze
Weight: 25.5
Product Name: Four Light Bath Bracket
Category: Bath & Vanity
Glass: Satin Opal
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315287
Product Name 5096-04-32 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details