Capital Lighting, Inc. 5140-03-05 Bathroom Fixtures-Three Lights 315285

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 7.50 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 28 Product Name: Three Light Bath Bracket Category: Bath & Vanity Glass: Oval Satin Etched Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 7.50 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 28 Product Name: Three Light Bath Bracket Category: Bath & Vanity Glass: Oval Satin Etched Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5140-03-05 Bathroom Fixtures-Three Lights - 315285 - Capital Lighting, Inc.
Columbus, OH, USA
5140-03-05 Bathroom Fixtures-Three Lights
315285
5140-03-05 Bathroom Fixtures-Three Lights 315285
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 7.50 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 28 Product Name: Three Light Bath Bracket Category: Bath & Vanity Glass: Oval Satin Etched Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 7.50
Extension: 6
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Weight: 28
Product Name: Three Light Bath Bracket
Category: Bath & Vanity
Glass: Oval Satin Etched
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315285
Product Name 5140-03-05 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details