Capital Lighting, Inc. 17027-01-41 Exterior -Wall Mount 315277

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.50 Extension: 6.75 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Rustic Sienna Weight: 6 Product Name: One Light Outdoor Lantern UPC: 093185041609 Category: Fluorescent Outdoor Lighting Glass: Umber Linen Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.50 Extension: 6.75 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Rustic Sienna Weight: 6 Product Name: One Light Outdoor Lantern UPC: 093185041609 Category: Fluorescent Outdoor Lighting Glass: Umber Linen Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
17027-01-41 Exterior -Wall Mount - 315277 - Capital Lighting, Inc.
Columbus, OH, USA
17027-01-41 Exterior -Wall Mount
315277
17027-01-41 Exterior -Wall Mount 315277
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.50 Extension: 6.75 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Rustic Sienna Weight: 6 Product Name: One Light Outdoor Lantern UPC: 093185041609 Category: Fluorescent Outdoor Lighting Glass: Umber Linen Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.50
Extension: 6.75
Bulb
Type: CFL
Qty: 1
Wattage: 18
Finish: Rustic Sienna
Weight: 6
Product Name: One Light Outdoor Lantern
UPC: 093185041609
Category: Fluorescent Outdoor Lighting
Glass: Umber Linen
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315277
Product Name 17027-01-41 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details