Capital Lighting, Inc. 17030-01-04 Exterior -Wall Mount 315274

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.50 Extension: 12 Bulb Type: PL Qty: 1 Wattage: 26 Finish: Black Weight: 9 Product Name: One Light Outdoor Lantern UPC: 093185029010 Category: Fluorescent Outdoor Lighting Glass: Umber Seeded Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.50 Extension: 12 Bulb Type: PL Qty: 1 Wattage: 26 Finish: Black Weight: 9 Product Name: One Light Outdoor Lantern UPC: 093185029010 Category: Fluorescent Outdoor Lighting Glass: Umber Seeded Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
17030-01-04 Exterior -Wall Mount - 315274 - Capital Lighting, Inc.
Columbus, OH, USA
17030-01-04 Exterior -Wall Mount
315274
17030-01-04 Exterior -Wall Mount 315274
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.50 Extension: 12 Bulb Type: PL Qty: 1 Wattage: 26 Finish: Black Weight: 9 Product Name: One Light Outdoor Lantern UPC: 093185029010 Category: Fluorescent Outdoor Lighting Glass: Umber Seeded Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 19.50
Extension: 12
Bulb
Type: PL
Qty: 1
Wattage: 26
Finish: Black
Weight: 9
Product Name: One Light Outdoor Lantern
UPC: 093185029010
Category: Fluorescent Outdoor Lighting
Glass: Umber Seeded
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315274
Product Name 17030-01-04 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details