Capital Lighting, Inc. 2212-15-27 Large Chandeliers-Glass Shade 315272

Description
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 42.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Black Cherry Weight: 41 Product Name: 15 Light Chandelier UPC: 093185013224 Category: Chandeliers Glass: Umber Mist Shipped Via: UPS Chain: 9` Wire: 14`
Description
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 42.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Black Cherry Weight: 41 Product Name: 15 Light Chandelier UPC: 093185013224 Category: Chandeliers Glass: Umber Mist Shipped Via: UPS Chain: 9` Wire: 14`

Suppliers

Company
Product
Description
Supplier Links
2212-15-27 Large Chandeliers-Glass Shade - 315272 - Capital Lighting, Inc.
Columbus, OH, USA
2212-15-27 Large Chandeliers-Glass Shade
315272
2212-15-27 Large Chandeliers-Glass Shade 315272
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 42.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Black Cherry Weight: 41 Product Name: 15 Light Chandelier UPC: 093185013224 Category: Chandeliers Glass: Umber Mist Shipped Via: UPS Chain: 9` Wire: 14`

PRODUCT DETAILS / SPECS
Width/Dia: 41.00
Height: 42.00
Bulb
Type: Medium
Qty: 15
Wattage: 60
Finish: Black Cherry
Weight: 41
Product Name: 15 Light Chandelier
UPC: 093185013224
Category: Chandeliers
Glass: Umber Mist
Shipped Via: UPS
Chain: 9`
Wire: 14`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315272
Product Name 2212-15-27 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details