Capital Lighting, Inc. 1711-03-04 Exterior -Hanging 315271

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 15.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 9.5 Product Name: Three Light Outdoor Pendant UPC: 093185004956 Category: Outdoor Ceiling Lighting Glass: Clear Beveled Shipped Via: UPS Safety Listing: Wet Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 15.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 9.5 Product Name: Three Light Outdoor Pendant UPC: 093185004956 Category: Outdoor Ceiling Lighting Glass: Clear Beveled Shipped Via: UPS Safety Listing: Wet Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
1711-03-04 Exterior -Hanging - 315271 - Capital Lighting, Inc.
Columbus, OH, USA
1711-03-04 Exterior -Hanging
315271
1711-03-04 Exterior -Hanging 315271
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 15.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 9.5 Product Name: Three Light Outdoor Pendant UPC: 093185004956 Category: Outdoor Ceiling Lighting Glass: Clear Beveled Shipped Via: UPS Safety Listing: Wet Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 15.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Weight: 9.5
Product Name: Three Light Outdoor Pendant
UPC: 093185004956
Category: Outdoor Ceiling Lighting
Glass: Clear Beveled
Shipped Via: UPS
Safety Listing: Wet
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315271
Product Name 1711-03-04 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details