Capital Lighting, Inc. 2543-06-55 Mid. Chandeliers-Drum Shades 315269

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 10.00 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Brushed Nickel Weight: 30 Product Name: Six Light Chandelier Category: Chandeliers Shipped Via: UPS Chain: 4` Wire: 5`
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 10.00 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Brushed Nickel Weight: 30 Product Name: Six Light Chandelier Category: Chandeliers Shipped Via: UPS Chain: 4` Wire: 5`

Suppliers

Company
Product
Description
Supplier Links
2543-06-55 Mid. Chandeliers-Drum Shades - 315269 - Capital Lighting, Inc.
Columbus, OH, USA
2543-06-55 Mid. Chandeliers-Drum Shades
315269
2543-06-55 Mid. Chandeliers-Drum Shades 315269
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 10.00 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Brushed Nickel Weight: 30 Product Name: Six Light Chandelier Category: Chandeliers Shipped Via: UPS Chain: 4` Wire: 5`

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 10.00
Bulb
Type: Medium
Qty: 6
Wattage: 75
Finish: Brushed Nickel
Weight: 30
Product Name: Six Light Chandelier
Category: Chandeliers
Shipped Via: UPS
Chain: 4`
Wire: 5`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315269
Product Name 2543-06-55 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details