Capital Lighting, Inc. 2669-01-32 Sconces-Single Glass 315268

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 8.50 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 6.25 Product Name: One Light Wall Bracket UPC: 093185044808 Category: Wall Brackets Glass: Square Satin Etched Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 8.50 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 6.25 Product Name: One Light Wall Bracket UPC: 093185044808 Category: Wall Brackets Glass: Square Satin Etched Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2669-01-32 Sconces-Single Glass - 315268 - Capital Lighting, Inc.
Columbus, OH, USA
2669-01-32 Sconces-Single Glass
315268
2669-01-32 Sconces-Single Glass 315268
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 8.50 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 6.25 Product Name: One Light Wall Bracket UPC: 093185044808 Category: Wall Brackets Glass: Square Satin Etched Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 8.50
Extension: 5.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Weight: 6.25
Product Name: One Light Wall Bracket
UPC: 093185044808
Category: Wall Brackets
Glass: Square Satin Etched
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315268
Product Name 2669-01-32 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details