Capital Lighting, Inc. 2545-04-05 Island/Pool Table-4 Light + 315267

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.00 Length 11.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 9 Product Name: Four Light Island Pendant Category: Island Pendants Glass: Frosted Ripple Shipped Via: UPS Chain: 4` Wire: 2`
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.00 Length 11.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 9 Product Name: Four Light Island Pendant Category: Island Pendants Glass: Frosted Ripple Shipped Via: UPS Chain: 4` Wire: 2`

Suppliers

Company
Product
Description
Supplier Links
2545-04-05 Island/Pool Table-4 Light + - 315267 - Capital Lighting, Inc.
Columbus, OH, USA
2545-04-05 Island/Pool Table-4 Light +
315267
2545-04-05 Island/Pool Table-4 Light + 315267
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.00 Length 11.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 9 Product Name: Four Light Island Pendant Category: Island Pendants Glass: Frosted Ripple Shipped Via: UPS Chain: 4` Wire: 2`

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 11.00
Length 11.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chrome
Weight: 9
Product Name: Four Light Island Pendant
Category: Island Pendants
Glass: Frosted Ripple
Shipped Via: UPS
Chain: 4`
Wire: 2`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315267
Product Name 2545-04-05 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details