Capital Lighting, Inc. 2568-03-32 Pendants-Bowl Style 315266

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Weight: 20 Product Name: Three Light Bowl Pendant Category: Bowl Pendants Glass: Satin Opal Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Weight: 20 Product Name: Three Light Bowl Pendant Category: Bowl Pendants Glass: Satin Opal Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2568-03-32 Pendants-Bowl Style - 315266 - Capital Lighting, Inc.
Columbus, OH, USA
2568-03-32 Pendants-Bowl Style
315266
2568-03-32 Pendants-Bowl Style 315266
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Weight: 20 Product Name: Three Light Bowl Pendant Category: Bowl Pendants Glass: Satin Opal Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 24.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Bronze
Weight: 20
Product Name: Three Light Bowl Pendant
Category: Bowl Pendants
Glass: Satin Opal
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315266
Product Name 2568-03-32 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details