Capital Lighting, Inc. 2668-01-32 Sconces-Single Glass 315261

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.75 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 5.5 Product Name: One Light Wall Bracket UPC: 093185044785 Category: Wall Brackets Glass: Satin Opal Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.75 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 5.5 Product Name: One Light Wall Bracket UPC: 093185044785 Category: Wall Brackets Glass: Satin Opal Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2668-01-32 Sconces-Single Glass - 315261 - Capital Lighting, Inc.
Columbus, OH, USA
2668-01-32 Sconces-Single Glass
315261
2668-01-32 Sconces-Single Glass 315261
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.75 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 5.5 Product Name: One Light Wall Bracket UPC: 093185044785 Category: Wall Brackets Glass: Satin Opal Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 14.75
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Weight: 5.5
Product Name: One Light Wall Bracket
UPC: 093185044785
Category: Wall Brackets
Glass: Satin Opal
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315261
Product Name 2668-01-32 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details