Capital Lighting, Inc. 5092-02-55 Sconces-Single Glass 315252

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 5 Product Name: Wall Bracket UPC: 093185045232 Category: Wall Brackets Glass: Satin White Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 5 Product Name: Wall Bracket UPC: 093185045232 Category: Wall Brackets Glass: Satin White Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5092-02-55 Sconces-Single Glass - 315252 - Capital Lighting, Inc.
Columbus, OH, USA
5092-02-55 Sconces-Single Glass
315252
5092-02-55 Sconces-Single Glass 315252
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 5 Product Name: Wall Bracket UPC: 093185045232 Category: Wall Brackets Glass: Satin White Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 12.00
Extension: 5.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Weight: 5
Product Name: Wall Bracket
UPC: 093185045232
Category: Wall Brackets
Glass: Satin White
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315252
Product Name 5092-02-55 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details