Capital Lighting, Inc. 2535-04-55 Mid. Chandeliers-Glass Up 315248

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 16.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 27.5 Product Name: Four Light Pendant Category: Bowl Pendants Glass: Satin Opal Shipped Via: UPS Chain: 4` Wire: 4`
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 16.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 27.5 Product Name: Four Light Pendant Category: Bowl Pendants Glass: Satin Opal Shipped Via: UPS Chain: 4` Wire: 4`

Suppliers

Company
Product
Description
Supplier Links
2535-04-55 Mid. Chandeliers-Glass Up - 315248 - Capital Lighting, Inc.
Columbus, OH, USA
2535-04-55 Mid. Chandeliers-Glass Up
315248
2535-04-55 Mid. Chandeliers-Glass Up 315248
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 16.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 27.5 Product Name: Four Light Pendant Category: Bowl Pendants Glass: Satin Opal Shipped Via: UPS Chain: 4` Wire: 4`

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 16.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Weight: 27.5
Product Name: Four Light Pendant
Category: Bowl Pendants
Glass: Satin Opal
Shipped Via: UPS
Chain: 4`
Wire: 4`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315248
Product Name 2535-04-55 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details