Capital Lighting, Inc. 2440-03-32 Island/Pool Table-3 Light Bar 315244

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 60.00 Length 60.00 Bulb Type: Medium Qty: 3 Wattage: 150 Finish: Antique Bronze Weight: 36 Product Name: Three Light Island Pendant UPC: 093185034984 Category: Island Pendants Glass: Umber Mist Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 60.00 Length 60.00 Bulb Type: Medium Qty: 3 Wattage: 150 Finish: Antique Bronze Weight: 36 Product Name: Three Light Island Pendant UPC: 093185034984 Category: Island Pendants Glass: Umber Mist Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2440-03-32 Island/Pool Table-3 Light Bar - 315244 - Capital Lighting, Inc.
Columbus, OH, USA
2440-03-32 Island/Pool Table-3 Light Bar
315244
2440-03-32 Island/Pool Table-3 Light Bar 315244
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 60.00 Length 60.00 Bulb Type: Medium Qty: 3 Wattage: 150 Finish: Antique Bronze Weight: 36 Product Name: Three Light Island Pendant UPC: 093185034984 Category: Island Pendants Glass: Umber Mist Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 60.00
Length 60.00
Bulb
Type: Medium
Qty: 3
Wattage: 150
Finish: Antique Bronze
Weight: 36
Product Name: Three Light Island Pendant
UPC: 093185034984
Category: Island Pendants
Glass: Umber Mist
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315244
Product Name 2440-03-32 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details