Capital Lighting, Inc. 2531-03-55 Island/Pool Table-3 Light Bar 315242

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 52.00 Length 52.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 30 Product Name: Three Light Pendant Category: Bowl Pendants Glass: Satin Opal Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 52.00 Length 52.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 30 Product Name: Three Light Pendant Category: Bowl Pendants Glass: Satin Opal Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2531-03-55 Island/Pool Table-3 Light Bar - 315242 - Capital Lighting, Inc.
Columbus, OH, USA
2531-03-55 Island/Pool Table-3 Light Bar
315242
2531-03-55 Island/Pool Table-3 Light Bar 315242
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 52.00 Length 52.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 30 Product Name: Three Light Pendant Category: Bowl Pendants Glass: Satin Opal Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 52.00
Length 52.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 30
Product Name: Three Light Pendant
Category: Bowl Pendants
Glass: Satin Opal
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315242
Product Name 2531-03-55 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details