Capital Lighting, Inc. 2493-02-41 Sconces-Double Glass 315241

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 13.25 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rustic Sienna Weight: 17 Product Name: Two Light Wall Bracket UPC: 093185036100 Category: Wall Brackets Glass: Shaded Umber Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 13.25 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rustic Sienna Weight: 17 Product Name: Two Light Wall Bracket UPC: 093185036100 Category: Wall Brackets Glass: Shaded Umber Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2493-02-41 Sconces-Double Glass - 315241 - Capital Lighting, Inc.
Columbus, OH, USA
2493-02-41 Sconces-Double Glass
315241
2493-02-41 Sconces-Double Glass 315241
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 13.25 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rustic Sienna Weight: 17 Product Name: Two Light Wall Bracket UPC: 093185036100 Category: Wall Brackets Glass: Shaded Umber Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 13.25
Extension: 7.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Rustic Sienna
Weight: 17
Product Name: Two Light Wall Bracket
UPC: 093185036100
Category: Wall Brackets
Glass: Shaded Umber
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315241
Product Name 2493-02-41 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details