Capital Lighting, Inc. 2515-03-32 Semi-Flush Mts.-Bowl Style 315240

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Weight: 18 Product Name: Three Light Semi Flush Mount UPC: 093185036742 Category: Semi Flush Mounts Glass: Umber Linen Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Weight: 18 Product Name: Three Light Semi Flush Mount UPC: 093185036742 Category: Semi Flush Mounts Glass: Umber Linen Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2515-03-32 Semi-Flush Mts.-Bowl Style - 315240 - Capital Lighting, Inc.
Columbus, OH, USA
2515-03-32 Semi-Flush Mts.-Bowl Style
315240
2515-03-32 Semi-Flush Mts.-Bowl Style 315240
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Weight: 18 Product Name: Three Light Semi Flush Mount UPC: 093185036742 Category: Semi Flush Mounts Glass: Umber Linen Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 13.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Bronze
Weight: 18
Product Name: Three Light Semi Flush Mount
UPC: 093185036742
Category: Semi Flush Mounts
Glass: Umber Linen
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315240
Product Name 2515-03-32 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details