Capital Lighting, Inc. 2570-08-32 Mid. Chandeliers-Drum Shades 315235

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.75 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Antique Bronze Weight: 18 Product Name: Eight Light Foyer Pendant Category: Bowl Pendants Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.75 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Antique Bronze Weight: 18 Product Name: Eight Light Foyer Pendant Category: Bowl Pendants Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2570-08-32 Mid. Chandeliers-Drum Shades - 315235 - Capital Lighting, Inc.
Columbus, OH, USA
2570-08-32 Mid. Chandeliers-Drum Shades
315235
2570-08-32 Mid. Chandeliers-Drum Shades 315235
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.75 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Antique Bronze Weight: 18 Product Name: Eight Light Foyer Pendant Category: Bowl Pendants Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 28.75
Bulb
Type: Medium
Qty: 8
Wattage: 60
Finish: Antique Bronze
Weight: 18
Product Name: Eight Light Foyer Pendant
Category: Bowl Pendants
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315235
Product Name 2570-08-32 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details