Capital Lighting, Inc. 2570-03-32 Pendants-Drum Shade 315234

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 15.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Bronze Weight: 18 Product Name: Three Light Bowl Pendant Category: Bowl Pendants Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 15.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Bronze Weight: 18 Product Name: Three Light Bowl Pendant Category: Bowl Pendants Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2570-03-32 Pendants-Drum Shade - 315234 - Capital Lighting, Inc.
Columbus, OH, USA
2570-03-32 Pendants-Drum Shade
315234
2570-03-32 Pendants-Drum Shade 315234
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 15.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Bronze Weight: 18 Product Name: Three Light Bowl Pendant Category: Bowl Pendants Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 15.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Bronze
Weight: 18
Product Name: Three Light Bowl Pendant
Category: Bowl Pendants
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315234
Product Name 2570-03-32 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Lighting Mounts - 1891754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details