Capital Lighting, Inc. 5086-02-05 Bathroom Fixtures-Two Lights 315227

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 8.00 Extension: 6.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 12.5 Product Name: Two Light Bath Bracket UPC: 093185044969 Category: Bath & Vanity Glass: Frosted Seeded Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 8.00 Extension: 6.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 12.5 Product Name: Two Light Bath Bracket UPC: 093185044969 Category: Bath & Vanity Glass: Frosted Seeded Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5086-02-05 Bathroom Fixtures-Two Lights - 315227 - Capital Lighting, Inc.
Columbus, OH, USA
5086-02-05 Bathroom Fixtures-Two Lights
315227
5086-02-05 Bathroom Fixtures-Two Lights 315227
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 8.00 Extension: 6.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 12.5 Product Name: Two Light Bath Bracket UPC: 093185044969 Category: Bath & Vanity Glass: Frosted Seeded Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 8.00
Extension: 6.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Chrome
Weight: 12.5
Product Name: Two Light Bath Bracket
UPC: 093185044969
Category: Bath & Vanity
Glass: Frosted Seeded
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315227
Product Name 5086-02-05 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details