Capital Lighting, Inc. 5087-02-32 Bathroom Fixtures-Two Lights 315225

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 8.50 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Weight: 12.5 Product Name: Two Light Bath Bracket UPC: 093185045089 Category: Bath & Vanity Glass: Square Satin White Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 8.50 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Weight: 12.5 Product Name: Two Light Bath Bracket UPC: 093185045089 Category: Bath & Vanity Glass: Square Satin White Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5087-02-32 Bathroom Fixtures-Two Lights - 315225 - Capital Lighting, Inc.
Columbus, OH, USA
5087-02-32 Bathroom Fixtures-Two Lights
315225
5087-02-32 Bathroom Fixtures-Two Lights 315225
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 8.50 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Weight: 12.5 Product Name: Two Light Bath Bracket UPC: 093185045089 Category: Bath & Vanity Glass: Square Satin White Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 8.50
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Bronze
Weight: 12.5
Product Name: Two Light Bath Bracket
UPC: 093185045089
Category: Bath & Vanity
Glass: Square Satin White
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315225
Product Name 5087-02-32 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details