Capital Lighting, Inc. 5087-01-32 Sconces-Single Glass 315222

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 4.5 Product Name: One Light Bath Bracket UPC: 093185045065 Category: Bath & Vanity Glass: Square Satin White Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 4.5 Product Name: One Light Bath Bracket UPC: 093185045065 Category: Bath & Vanity Glass: Square Satin White Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5087-01-32 Sconces-Single Glass - 315222 - Capital Lighting, Inc.
Columbus, OH, USA
5087-01-32 Sconces-Single Glass
315222
5087-01-32 Sconces-Single Glass 315222
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 4.5 Product Name: One Light Bath Bracket UPC: 093185045065 Category: Bath & Vanity Glass: Square Satin White Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 8.50
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Weight: 4.5
Product Name: One Light Bath Bracket
UPC: 093185045065
Category: Bath & Vanity
Glass: Square Satin White
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315222
Product Name 5087-01-32 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details