Capital Lighting, Inc. 5086-04-55 Bathroom Fixtures-Four Lights 315220

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 8.00 Extension: 6.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 28 Product Name: Four Light Bath Bracket Category: Bath & Vanity Glass: Frosted Seeded Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 8.00 Extension: 6.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 28 Product Name: Four Light Bath Bracket Category: Bath & Vanity Glass: Frosted Seeded Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5086-04-55 Bathroom Fixtures-Four Lights - 315220 - Capital Lighting, Inc.
Columbus, OH, USA
5086-04-55 Bathroom Fixtures-Four Lights
315220
5086-04-55 Bathroom Fixtures-Four Lights 315220
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 8.00 Extension: 6.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 28 Product Name: Four Light Bath Bracket Category: Bath & Vanity Glass: Frosted Seeded Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 8.00
Extension: 6.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Weight: 28
Product Name: Four Light Bath Bracket
Category: Bath & Vanity
Glass: Frosted Seeded
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315220
Product Name 5086-04-55 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details