Capital Lighting, Inc. 4009-09-05 Mid. Chandeliers-Candle 315215

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 33.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Chrome Weight: 31 Product Name: Nine Light Chandelier Category: Chandeliers Shipped Via: UPS Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 33.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Chrome Weight: 31 Product Name: Nine Light Chandelier Category: Chandeliers Shipped Via: UPS Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
4009-09-05 Mid. Chandeliers-Candle - 315215 - Capital Lighting, Inc.
Columbus, OH, USA
4009-09-05 Mid. Chandeliers-Candle
315215
4009-09-05 Mid. Chandeliers-Candle 315215
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 33.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Chrome Weight: 31 Product Name: Nine Light Chandelier Category: Chandeliers Shipped Via: UPS Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 33.50
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Chrome
Weight: 31
Product Name: Nine Light Chandelier
Category: Chandeliers
Shipped Via: UPS
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315215
Product Name 4009-09-05 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details