Capital Lighting, Inc. 4009-02-05 Sconces-Double Candle 315210

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 14.00 Extension: 7.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Chrome Weight: 12 Product Name: Two Light Wall Bracket Category: Wall Brackets Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 14.00 Extension: 7.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Chrome Weight: 12 Product Name: Two Light Wall Bracket Category: Wall Brackets Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
4009-02-05 Sconces-Double Candle - 315210 - Capital Lighting, Inc.
Columbus, OH, USA
4009-02-05 Sconces-Double Candle
315210
4009-02-05 Sconces-Double Candle 315210
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 14.00 Extension: 7.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Chrome Weight: 12 Product Name: Two Light Wall Bracket Category: Wall Brackets Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 14.00
Extension: 7.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Chrome
Weight: 12
Product Name: Two Light Wall Bracket
Category: Wall Brackets
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315210
Product Name 4009-02-05 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details