Capital Lighting, Inc. 5078-03-32 Bathroom Fixtures-Three Lights 315207

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Weight: 24 Product Name: Three Light Bath Bracket Category: Bath & Vanity Glass: Satin White Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Weight: 24 Product Name: Three Light Bath Bracket Category: Bath & Vanity Glass: Satin White Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5078-03-32 Bathroom Fixtures-Three Lights - 315207 - Capital Lighting, Inc.
Columbus, OH, USA
5078-03-32 Bathroom Fixtures-Three Lights
315207
5078-03-32 Bathroom Fixtures-Three Lights 315207
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Weight: 24 Product Name: Three Light Bath Bracket Category: Bath & Vanity Glass: Satin White Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 9.00
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Bronze
Weight: 24
Product Name: Three Light Bath Bracket
Category: Bath & Vanity
Glass: Satin White
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315207
Product Name 5078-03-32 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details