Capital Lighting, Inc. 5078-04-32 Bathroom Fixtures-Four Lights 315204

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Weight: 31.5 Product Name: Four Light Bath Bracket Category: Bath & Vanity Glass: Satin White Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Weight: 31.5 Product Name: Four Light Bath Bracket Category: Bath & Vanity Glass: Satin White Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5078-04-32 Bathroom Fixtures-Four Lights - 315204 - Capital Lighting, Inc.
Columbus, OH, USA
5078-04-32 Bathroom Fixtures-Four Lights
315204
5078-04-32 Bathroom Fixtures-Four Lights 315204
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Weight: 31.5 Product Name: Four Light Bath Bracket Category: Bath & Vanity Glass: Satin White Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 9.00
Extension: 7
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Antique Bronze
Weight: 31.5
Product Name: Four Light Bath Bracket
Category: Bath & Vanity
Glass: Satin White
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315204
Product Name 5078-04-32 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details