Capital Lighting, Inc. 1129-01-32 Exterior -Wall Mount 315088

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 10.75 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 4.75 Product Name: One Light Outdoor Lantern UPC: 093185044372 Category: Outdoor Wall Lighting Glass: Clear Seeded Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 10.75 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 4.75 Product Name: One Light Outdoor Lantern UPC: 093185044372 Category: Outdoor Wall Lighting Glass: Clear Seeded Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
1129-01-32 Exterior -Wall Mount - 315088 - Capital Lighting, Inc.
Columbus, OH, USA
1129-01-32 Exterior -Wall Mount
315088
1129-01-32 Exterior -Wall Mount 315088
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 10.75 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 4.75 Product Name: One Light Outdoor Lantern UPC: 093185044372 Category: Outdoor Wall Lighting Glass: Clear Seeded Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 10.75
Extension: 5.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Weight: 4.75
Product Name: One Light Outdoor Lantern
UPC: 093185044372
Category: Outdoor Wall Lighting
Glass: Clear Seeded
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315088
Product Name 1129-01-32 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details