Capital Lighting, Inc. 1128-01-32 Exterior -Wall Mount 315085

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 9.25 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 4.75 Product Name: One Light Outdoor Lantern UPC: 093185044358 Category: Outdoor Wall Lighting Glass: Clear Seeded Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 9.25 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 4.75 Product Name: One Light Outdoor Lantern UPC: 093185044358 Category: Outdoor Wall Lighting Glass: Clear Seeded Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
1128-01-32 Exterior -Wall Mount - 315085 - Capital Lighting, Inc.
Columbus, OH, USA
1128-01-32 Exterior -Wall Mount
315085
1128-01-32 Exterior -Wall Mount 315085
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 9.25 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 4.75 Product Name: One Light Outdoor Lantern UPC: 093185044358 Category: Outdoor Wall Lighting Glass: Clear Seeded Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 9.25
Extension: 5.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Weight: 4.75
Product Name: One Light Outdoor Lantern
UPC: 093185044358
Category: Outdoor Wall Lighting
Glass: Clear Seeded
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315085
Product Name 1128-01-32 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details