Capital Lighting, Inc. 1062-03-14 Exterior -Wall Mount 315084

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.50 Extension: 8.5 Bulb Type: B10 Qty: 3 Wattage: 60 Finish: Royal Bronze Weight: 7 Product Name: Three Light Outdoor Lantern UPC: 093185003287 Category: Outdoor Wall Lighting Glass: Clear Seeded Shipped Via: UPS Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.50 Extension: 8.5 Bulb Type: B10 Qty: 3 Wattage: 60 Finish: Royal Bronze Weight: 7 Product Name: Three Light Outdoor Lantern UPC: 093185003287 Category: Outdoor Wall Lighting Glass: Clear Seeded Shipped Via: UPS Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
1062-03-14 Exterior -Wall Mount - 315084 - Capital Lighting, Inc.
Columbus, OH, USA
1062-03-14 Exterior -Wall Mount
315084
1062-03-14 Exterior -Wall Mount 315084
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.50 Extension: 8.5 Bulb Type: B10 Qty: 3 Wattage: 60 Finish: Royal Bronze Weight: 7 Product Name: Three Light Outdoor Lantern UPC: 093185003287 Category: Outdoor Wall Lighting Glass: Clear Seeded Shipped Via: UPS Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 14.50
Extension: 8.5
Bulb
Type: B10
Qty: 3
Wattage: 60
Finish: Royal Bronze
Weight: 7
Product Name: Three Light Outdoor Lantern
UPC: 093185003287
Category: Outdoor Wall Lighting
Glass: Clear Seeded
Shipped Via: UPS
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315084
Product Name 1062-03-14 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details