Capital Lighting, Inc. 1122-01-14 Exterior -Wall Mount 315083

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.00 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Royal Bronze Weight: 5.5 Product Name: One Light Outdoor Lantern UPC: 093185044280 Category: Outdoor Wall Lighting Glass: Clear Seeded Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.00 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Royal Bronze Weight: 5.5 Product Name: One Light Outdoor Lantern UPC: 093185044280 Category: Outdoor Wall Lighting Glass: Clear Seeded Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
1122-01-14 Exterior -Wall Mount - 315083 - Capital Lighting, Inc.
Columbus, OH, USA
1122-01-14 Exterior -Wall Mount
315083
1122-01-14 Exterior -Wall Mount 315083
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.00 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Royal Bronze Weight: 5.5 Product Name: One Light Outdoor Lantern UPC: 093185044280 Category: Outdoor Wall Lighting Glass: Clear Seeded Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 12.00
Extension: 6.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Royal Bronze
Weight: 5.5
Product Name: One Light Outdoor Lantern
UPC: 093185044280
Category: Outdoor Wall Lighting
Glass: Clear Seeded
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315083
Product Name 1122-01-14 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details