Capital Lighting, Inc. 10037-01-32 Exterior -Wall Mount 315055

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 10.75 Extension: 5.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Antique Bronze Weight: 4.75 Product Name: One Light Outdoor Lantern UPC: 093185044181 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 10.75 Extension: 5.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Antique Bronze Weight: 4.75 Product Name: One Light Outdoor Lantern UPC: 093185044181 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
10037-01-32 Exterior -Wall Mount - 315055 - Capital Lighting, Inc.
Columbus, OH, USA
10037-01-32 Exterior -Wall Mount
315055
10037-01-32 Exterior -Wall Mount 315055
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 10.75 Extension: 5.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Antique Bronze Weight: 4.75 Product Name: One Light Outdoor Lantern UPC: 093185044181 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 10.75
Extension: 5.5
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Antique Bronze
Weight: 4.75
Product Name: One Light Outdoor Lantern
UPC: 093185044181
Category: Fluorescent Outdoor Lighting
Glass: Frosted Seeded
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315055
Product Name 10037-01-32 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details