PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 18.86
Length 18.86
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Chrome
Product Name: Fan
UPC: 840506058767
Category: Fans
Safety Listing: Dry
Motor size: 153X20
Manufacturer's Warranty: Lifetime
Blade pitch: 13
Blade span: 52
Electricity Use: 58
Optional Control: YES
Airflow Efficienty: 92
Airflow Efficienty: 5314
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 312501 |
| Product Name | FP7953CH Fans-Ceiling Fans |