Capital Lighting, Inc. OB40X Lamps-Table Lamps 311898

Description
PRODUCT DETAILS / SPECS Height: 32.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Marine Glazed Ocean/Antique Brass Product Name: One Light Table Lamp UPC: 008322702121 Category: Table Lamp Safety Rating: UL/CSA
Description
PRODUCT DETAILS / SPECS Height: 32.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Marine Glazed Ocean/Antique Brass Product Name: One Light Table Lamp UPC: 008322702121 Category: Table Lamp Safety Rating: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
OB40X Lamps-Table Lamps - 311898 - Capital Lighting, Inc.
Columbus, OH, USA
OB40X Lamps-Table Lamps
311898
OB40X Lamps-Table Lamps 311898
PRODUCT DETAILS / SPECS Height: 32.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Marine Glazed Ocean/Antique Brass Product Name: One Light Table Lamp UPC: 008322702121 Category: Table Lamp Safety Rating: UL/CSA

PRODUCT DETAILS / SPECS
Height: 32.75
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Marine Glazed Ocean/Antique Brass
Product Name: One Light Table Lamp
UPC: 008322702121
Category: Table Lamp
Safety Rating: UL/CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311898
Product Name OB40X Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details