Capital Lighting, Inc. OB960 Lamps-Table Lamps 311876

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 25.88 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Marine Glazed Ocean/Polished Nickel Product Name: One Light Table Lamp UPC: 008322527717 Category: Table Lamp Safety Rating: UL/CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 25.88 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Marine Glazed Ocean/Polished Nickel Product Name: One Light Table Lamp UPC: 008322527717 Category: Table Lamp Safety Rating: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
OB960 Lamps-Table Lamps - 311876 - Capital Lighting, Inc.
Columbus, OH, USA
OB960 Lamps-Table Lamps
311876
OB960 Lamps-Table Lamps 311876
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 25.88 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Marine Glazed Ocean/Polished Nickel Product Name: One Light Table Lamp UPC: 008322527717 Category: Table Lamp Safety Rating: UL/CSA

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 25.88
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Marine Glazed Ocean/Polished Nickel
Product Name: One Light Table Lamp
UPC: 008322527717
Category: Table Lamp
Safety Rating: UL/CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311876
Product Name OB960 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details