Capital Lighting, Inc. P1336 Flush Mounts-Other 311871

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.88 Height: 4.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Patina Nickel Product Name: Two Light Flushmount UPC: 008322513369 Category: Flushmount Safety Rating: UL/CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.88 Height: 4.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Patina Nickel Product Name: Two Light Flushmount UPC: 008322513369 Category: Flushmount Safety Rating: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
P1336 Flush Mounts-Other - 311871 - Capital Lighting, Inc.
Columbus, OH, USA
P1336 Flush Mounts-Other
311871
P1336 Flush Mounts-Other 311871
PRODUCT DETAILS / SPECS Width/Dia: 13.88 Height: 4.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Patina Nickel Product Name: Two Light Flushmount UPC: 008322513369 Category: Flushmount Safety Rating: UL/CSA

PRODUCT DETAILS / SPECS
Width/Dia: 13.88
Height: 4.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Patina Nickel
Product Name: Two Light Flushmount
UPC: 008322513369
Category: Flushmount
Safety Rating: UL/CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311871
Product Name P1336 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details