Capital Lighting, Inc. S4500 Mid. Chandeliers-Candle 311867

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 5.63 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Polished Nickel Product Name: Nine Light Chandelier UPC: 008322034536 Category: Chandelier Safety Rating: UL/CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 5.63 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Polished Nickel Product Name: Nine Light Chandelier UPC: 008322034536 Category: Chandelier Safety Rating: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
S4500 Mid. Chandeliers-Candle - 311867 - Capital Lighting, Inc.
Columbus, OH, USA
S4500 Mid. Chandeliers-Candle
311867
S4500 Mid. Chandeliers-Candle 311867
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 5.63 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Polished Nickel Product Name: Nine Light Chandelier UPC: 008322034536 Category: Chandelier Safety Rating: UL/CSA

PRODUCT DETAILS / SPECS
Width/Dia: 35.50
Height: 5.63
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Polished Nickel
Product Name: Nine Light Chandelier
UPC: 008322034536
Category: Chandelier
Safety Rating: UL/CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311867
Product Name S4500 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856579 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details