Capital Lighting, Inc. S4501 Island/Pool Table-4 Light + 311864

Description
PRODUCT DETAILS / SPECS Height: 5.63 Length 5.63 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Polished Nickel Product Name: 12 Light Chandelier UPC: 008322534432 Category: Chandelier Safety Rating: UL/CSA
Description
PRODUCT DETAILS / SPECS Height: 5.63 Length 5.63 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Polished Nickel Product Name: 12 Light Chandelier UPC: 008322534432 Category: Chandelier Safety Rating: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
S4501 Island/Pool Table-4 Light + - 311864 - Capital Lighting, Inc.
Columbus, OH, USA
S4501 Island/Pool Table-4 Light +
311864
S4501 Island/Pool Table-4 Light + 311864
PRODUCT DETAILS / SPECS Height: 5.63 Length 5.63 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Polished Nickel Product Name: 12 Light Chandelier UPC: 008322534432 Category: Chandelier Safety Rating: UL/CSA

PRODUCT DETAILS / SPECS
Height: 5.63
Length 5.63
Bulb
Type: Candelabra
Qty: 10
Wattage: 60
Finish: Polished Nickel
Product Name: 12 Light Chandelier
UPC: 008322534432
Category: Chandelier
Safety Rating: UL/CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311864
Product Name S4501 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details