Capital Lighting, Inc. P746 Mini Pendants-Cable 311849

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.63 Height: 10.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Patina Nickel Product Name: One Light Pendant UPC: 008322574605 Category: Pendant Safety Rating: UL/CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.63 Height: 10.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Patina Nickel Product Name: One Light Pendant UPC: 008322574605 Category: Pendant Safety Rating: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
P746 Mini Pendants-Cable - 311849 - Capital Lighting, Inc.
Columbus, OH, USA
P746 Mini Pendants-Cable
311849
P746 Mini Pendants-Cable 311849
PRODUCT DETAILS / SPECS Width/Dia: 8.63 Height: 10.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Patina Nickel Product Name: One Light Pendant UPC: 008322574605 Category: Pendant Safety Rating: UL/CSA

PRODUCT DETAILS / SPECS
Width/Dia: 8.63
Height: 10.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Patina Nickel
Product Name: One Light Pendant
UPC: 008322574605
Category: Pendant
Safety Rating: UL/CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311849
Product Name P746 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details