Capital Lighting, Inc. S1333 Sconces-Single Glass 311843

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 15.25 Bulb Type: B10 Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Wall Lamp UPC: 8322922222 Category: Wall Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 15.25 Bulb Type: B10 Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Wall Lamp UPC: 8322922222 Category: Wall Lamp

Suppliers

Company
Product
Description
Supplier Links
S1333 Sconces-Single Glass - 311843 - Capital Lighting, Inc.
Columbus, OH, USA
S1333 Sconces-Single Glass
311843
S1333 Sconces-Single Glass 311843
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 15.25 Bulb Type: B10 Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Wall Lamp UPC: 8322922222 Category: Wall Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 15.25
Bulb
Type: B10
Qty: 2
Wattage: 60
Finish: Polished Nickel
Product Name: Two Light Wall Lamp
UPC: 8322922222
Category: Wall Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311843
Product Name S1333 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details