Capital Lighting, Inc. S1567 Pendants-Glass Down 311842

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Nickel Product Name: One Light Pendant UPC: 008322815678 Category: Pendant Safety Rating: UL/CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Nickel Product Name: One Light Pendant UPC: 008322815678 Category: Pendant Safety Rating: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
S1567 Pendants-Glass Down - 311842 - Capital Lighting, Inc.
Columbus, OH, USA
S1567 Pendants-Glass Down
311842
S1567 Pendants-Glass Down 311842
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Nickel Product Name: One Light Pendant UPC: 008322815678 Category: Pendant Safety Rating: UL/CSA

PRODUCT DETAILS / SPECS
Width/Dia: 21.75
Height: 16.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Polished Nickel
Product Name: One Light Pendant
UPC: 008322815678
Category: Pendant
Safety Rating: UL/CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311842
Product Name S1567 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details