Capital Lighting, Inc. WZ540 Exterior -Hanging 311837

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.88 Height: 14.75 Length 14.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Weathered Zinc Product Name: One Light Pendant UPC: 008322814428 Category: Pendant Safety Rating: UL/CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.88 Height: 14.75 Length 14.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Weathered Zinc Product Name: One Light Pendant UPC: 008322814428 Category: Pendant Safety Rating: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
WZ540 Exterior -Hanging - 311837 - Capital Lighting, Inc.
Columbus, OH, USA
WZ540 Exterior -Hanging
311837
WZ540 Exterior -Hanging 311837
PRODUCT DETAILS / SPECS Width/Dia: 6.88 Height: 14.75 Length 14.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Weathered Zinc Product Name: One Light Pendant UPC: 008322814428 Category: Pendant Safety Rating: UL/CSA

PRODUCT DETAILS / SPECS
Width/Dia: 6.88
Height: 14.75
Length 14.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Weathered Zinc
Product Name: One Light Pendant
UPC: 008322814428
Category: Pendant
Safety Rating: UL/CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311837
Product Name WZ540 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details