Capital Lighting, Inc. WZ542 Exterior -Wall Mount 311836

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 16.00 Extension: 8.13 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Weathered Zinc Product Name: One Light Wall Sconce UPC: 008322048458 Category: Wall Sconce Safety Rating: UL/CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 16.00 Extension: 8.13 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Weathered Zinc Product Name: One Light Wall Sconce UPC: 008322048458 Category: Wall Sconce Safety Rating: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
WZ542 Exterior -Wall Mount - 311836 - Capital Lighting, Inc.
Columbus, OH, USA
WZ542 Exterior -Wall Mount
311836
WZ542 Exterior -Wall Mount 311836
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 16.00 Extension: 8.13 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Weathered Zinc Product Name: One Light Wall Sconce UPC: 008322048458 Category: Wall Sconce Safety Rating: UL/CSA

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 16.00
Extension: 8.13
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Weathered Zinc
Product Name: One Light Wall Sconce
UPC: 008322048458
Category: Wall Sconce
Safety Rating: UL/CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311836
Product Name WZ542 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details