Capital Lighting, Inc. Z560 Exterior -Hanging 311829

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.38 Height: 19.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Pendant UPC: 008322636334 Category: Pendant Safety Rating: UL/CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.38 Height: 19.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Pendant UPC: 008322636334 Category: Pendant Safety Rating: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
Z560 Exterior -Hanging - 311829 - Capital Lighting, Inc.
Columbus, OH, USA
Z560 Exterior -Hanging
311829
Z560 Exterior -Hanging 311829
PRODUCT DETAILS / SPECS Width/Dia: 13.38 Height: 19.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Pendant UPC: 008322636334 Category: Pendant Safety Rating: UL/CSA

PRODUCT DETAILS / SPECS
Width/Dia: 13.38
Height: 19.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Bronze
Product Name: Four Light Pendant
UPC: 008322636334
Category: Pendant
Safety Rating: UL/CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311829
Product Name Z560 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details